NEN-ISO 3742

Acoustics - Determination of sound power levels of noise sources - Precision methods for discrete frequency and narrow-band sources in reverberation rooms

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1992
Status: inactive
Page Count: 20
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
ICS Code (Safety of machinery): 13.110
scope:

This International Standard specifies the special requirements that are necessary for accurate determinations of the sound power when discrete frequencies or narrow bands of noise are radiated by a source. This International Standard applies to sources which radiate discrete frequencies or narrow bands of noise. The spectrum of the source may or may not include broad-band components upon which the prominent discrete frequencies or narrow bands of noise are superimposed. These methods are often complex and timeconsuming for measurements on sources which primarily radiate discrete frequencies below 200 Hz. For such sources measurements in a free field as described in ISO 3745 are likely to be more appropriate.

Document History

NEN-ISO 3742
January 1, 1992
Acoustics - Determination of sound power levels of noise sources - Precision methods for discrete frequency and narrow-band sources in reverberation rooms
This International Standard specifies the special requirements that are necessary for accurate determinations of the sound power when discrete frequencies or narrow bands of noise are radiated by a...

References

Advertisement