NEN-ISO 4144

Pipework - Stainless steel fittings threaded in accordance with ISO 7-1

active, Most Current
Organization: NEN
Publication Date: 1 April 2003
Status: active
Page Count: 30
ICS Code (Metal fittings): 23.040.40
scope:

Specifies the types, pressure-temperature ratings, minimum dimensions and materials of stainless steel fittings for threaded connections in accordance with ISO 7-1, used for ordinary piping for steam, air, gas, water, oil, etc.

Document History

NEN-ISO 4144
April 1, 2003
Pipework - Stainless steel fittings threaded in accordance with ISO 7-1
Specifies the types, pressure-temperature ratings, minimum dimensions and materials of stainless steel fittings for threaded connections in accordance with ISO 7-1, used for ordinary piping for...
Advertisement