NEN-ISO 6721-10
Plastics - Determination of dynamic mechanical properties - Part 10: Complex shear viscosity using a parallel-plate oscillatory rheometer
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
Specifies the general principles of a method for determining the dynamic rheological properties of polymer melts at angular frequencies typically in the range 0,01 Hz to 10 Hz by means of an oscillatory rheometer with a parallel plate test geometry.
Document History
October 1, 2015
Plastics - Determination of dynamic mechanical properties - Part 10: Complex shear viscosity using a parallel-plate oscillatory rheometer
NEN-ISO 6721-10 specifies the general principles of a method for determining the dynamic rheological properties of polymer melts at angular frequencies typically in the range of 0,01 rad·s-1 to 100...
January 1, 2000
Plastics - Determination of dynamic mechanical properties - Part 10: Complex shear viscosity using a parallel-plate oscillatory rheometer
Specifies the general principles of a method for determining the dynamic rheological properties of polymer melts at angular frequencies typically in the range 0,01 rad.s to 100 rad.s by means of an...
NEN-ISO 6721-10
September 1, 1997
Plastics - Determination of dynamic mechanical properties - Part 10: Complex shear viscosity using a parallel-plate oscillatory rheometer
Specifies the general principles of a method for determining the dynamic rheological properties of polymer melts at angular frequencies typically in the range 0,01 Hz to 10 Hz by means of an...