NEN-ISO 7867-2

Tyres and rims (metric series) for agricultural tractors and machines - Part 2: Service description and load ratings

active
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 20
ICS Code (Tyres for agricultural machinery): 83.160.30
scope:

This part of ISO 7867 establishes the service description, the tyre load ratings in basic and special applications, and reference inflation pressure increments for the metric series of tyres primarily intended for agricultural tractors and machines. It applies to bias-belted, diagonal and radial tyres mounted on 5° tapered rims, as specified in ISO 4251-3. It also applies to different concepts and types of tyres and rims; in these cases, however, appropriate load/speed curves and reference inflation pressure increments will be established and added. Basic tyre load-carrying capacities for ranges of existing tyres are given in Annex A.

Document History

May 1, 2010
Tyres and rims (metric series) for agricultural tractors and machines - Part 2: Service description and load ratings
A description is not available for this item.
NEN-ISO 7867-2
July 1, 2005
Tyres and rims (metric series) for agricultural tractors and machines - Part 2: Service description and load ratings
This part of ISO 7867 establishes the service description, the tyre load ratings in basic and special applications, and reference inflation pressure increments for the metric series of tyres...
Advertisement