NEN-ISO 8253-1

Acoustics - Audiometric test methods - Part 1: Basic pure tone air and bone conduction threshold audiometry

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1991
Status: inactive
ICS Code (Noise with respect to human beings): 13.140
scope:

This part of ISO 8253 specifies procedures and requirements for air conduction and bone conduction threshold audiometry. For screening purposes, only air conduction pure tone audiometric test methods are described. The procedures may not be appropriate for special populations, for example very young children. Some audiometric procedures need to be carried out at levels above the hearing threshold levels of the subjects. These and other tests are not described in this part of ISO 8253. Procedures and requirements for speech audiometry, electrophysiological audiometry, and where loudspeakers are used as a sound source are not specified. Air conduction threshold audiometry for hearing conservation purposes is described in ISO 6189.

Document History

NEN-ISO 8253-1
June 1, 1991
Acoustics - Audiometric test methods - Part 1: Basic pure tone air and bone conduction threshold audiometry
This part of ISO 8253 specifies procedures and requirements for air conduction and bone conduction threshold audiometry. For screening purposes, only air conduction pure tone audiometric test methods...
Advertisement