NEN-ISO 8820-6

Road vehicles - Fuse-links - Part 6: Single-bolt fuse-links

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 18
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 8820 specifies single-bolt fuse-links in road vehicles. It establishes, for this fuse-link type, the rated current, test procedures, performance requirements and dimensions. This part of ISO 8820 is applicable to fuse-links with a rated voltage of 58 V, a current rating of u 300 A and a breaking capacity of 2 000 A intended for use in road vehicles at a nominal voltage of 12 V, 24 V and/or 42 V. This part of ISO 8820 is intended to be used in conjunction with ISO 8820-1 and with ISO 8820-2. The numbering of its clauses corresponds to that of ISO 8820-1, whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820.

Document History

NEN-ISO 8820-6
March 1, 2007
Road vehicles - Fuse-links - Part 6: Single-bolt fuse-links
This part of ISO 8820 specifies single-bolt fuse-links in road vehicles. It establishes, for this fuse-link type, the rated current, test procedures, performance requirements and dimensions. This...
Advertisement