NEN-ISO 5978
Rubber- or plastics-coated fabrics - Determination of blocking resistance
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1994 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Rubber and plastics products): | 83.140 |
scope:
This standard specifies a method for the determination of the resistance of rubber- or plastics-coated fabrics to blocking. The method specified is acceptable in most cases. If it is desired to use conditions other than those specified, these may be mutually agreed between the contracting parties but such variations shall be stated in the test report.
Document History
NEN-ISO 5978
August 1, 1994
Rubber- or plastics-coated fabrics - Determination of blocking resistance
This standard specifies a method for the determination of the resistance of rubber- or plastics-coated fabrics to blocking. The method specified is acceptable in most cases. If it is desired to use...