NEN-ISO 9022-9

Optics and photonics - Environmental test methods - Part 9: Solar radiation and weathering

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 19
ICS Code (Optical equipment): 37.020
scope:

NEN-ISO 9022-9 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical and electronic devices), under equivalent conditions, for their ability to resist the effects of simulated solar radiation or laboratory weathering, which is a combination of simulated solar radiation, heat, and moisture. It is applicable to instruments that may be exposed to sunlight during operation or unsheltered storage on the earth's surface, or in the lower atmosphere. The purpose of testing is to investigate to what extent the optical, climatic, mechanical, chemical and electrical (including electrostatic) performance characteristics of the specimen are affected by solar radiation or weathering (solar radiation, heat, and moisture).

Document History

NEN-ISO 9022-9
June 1, 2016
Optics and photonics - Environmental test methods - Part 9: Solar radiation and weathering
NEN-ISO 9022-9 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical and electronic devices),...
Advertisement