NEN-ISO 9117

Paints and varnishes - Determination of through-dry state and through-dry time - Method of test

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1992
Status: inactive
Page Count: 12
ICS Code (Paints and varnishes): 87.040
scope:

This Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a test method for determing under standard conditions whether a single coat or a multi-coat system of paint or related material has after a specified drying period, reached the through-dry state, i.e. pass/fail test. The test procedure may also be used to determine the time taken to achieve that state.

Document History

NEN-ISO 9117
October 1, 1992
Paints and varnishes - Determination of through-dry state and through-dry time - Method of test
This Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a test method for determing under standard conditions...
Advertisement