NEN-ISO 9564-2
Banking - Personal Identification Number management and security - Part 2: Approved algorithms for PIN encipherment
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2005 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This part of ISO 9564 specifies algorithms for the encipherment of Personal Identification Numbers (PINs). These algorithms, based on the approval processes established in ISO 9564-1, are the data encryption algorithm (DEA) and the RSA encryption algorithm.
Document History
August 1, 2014
Financial services - Personal Identification Number (PIN) management and security - Part 2: Approved algorithms for PIN encipherment
NEN-ISO 9564-2 specifies approved algorithms for the encipherment of Personal Identification Numbers (PINs).
NEN-ISO 9564-2
February 1, 2005
Banking - Personal Identification Number management and security - Part 2: Approved algorithms for PIN encipherment
This part of ISO 9564 specifies algorithms for the encipherment of Personal Identification Numbers (PINs). These algorithms, based on the approval processes established in ISO 9564-1, are the data...
August 1, 1994
Banking - Personel Identification Number management and security - Part 2: Approved algorithm(s) for PIN encipherment
This part of ISO 9564 specifies algorithms approved for the encipherment of Personal Identification Numbers (PINs).