NEN-ISO 8791-2

Paper and board - Determination of roughness/smoothness (air leak methods) - Part 2: Bendtsen method

active, Most Current
Organization: NEN
Publication Date: 1 September 2013
Status: active
Page Count: 24
ICS Code (Paper and board): 85.060
scope:

This part of ISO 8791 specifies a method for the determination of the roughness of paper and board using the Bendtsen apparatus. This part of ISO 8791 is applicable to paper and board which have Bendtsen roughness values between about 50 ml/min and 5 000 ml/min. It is not suitable for soft papers which allow the land to make a significant impression on the surface or for high air permeance papers which allow a significant flow of air to pass through the sheet, or for papers which will not lie flat under the measuring head.

Document History

NEN-ISO 8791-2
September 1, 2013
Paper and board - Determination of roughness/smoothness (air leak methods) - Part 2: Bendtsen method
This part of ISO 8791 specifies a method for the determination of the roughness of paper and board using the Bendtsen apparatus. This part of ISO 8791 is applicable to paper and board which have...
June 1, 2002
Paper and board - Determination of roughness/smoothness (air leak methods) - Part 2: Bendtsen method
A description is not available for this item.

References

Advertisement