NEN-ISO 6883

Animal and vegetable fats and oils - Determination of conventional mass per volume ("litre weight in air")

inactive
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 18
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

Specifies a method for the determination of conventional mass per volume ("litre weight in air") of animal and vegetable fats and oils (hereinafter referred to as fats) in order to convert volume to mass or mass to volume. The procedure is applicable only to fats in a liquid state. The temperature of determination applied for any fat should be such that the fat does not deposit crystals at that temperature.

Document History

May 1, 2007
Animal and vegetable fats and oils - Determination of conventional mass per volume (litre weight in air)
This International Standard specifies a method for the determination of the conventional mass per volume ("litre weight in air") of animal and vegetable fats and oils (hereinafter referred to as...
NEN-ISO 6883
August 1, 2000
Animal and vegetable fats and oils - Determination of conventional mass per volume ("litre weight in air")
Specifies a method for the determination of conventional mass per volume ("litre weight in air") of animal and vegetable fats and oils (hereinafter referred to as fats) in order to convert volume to...
Advertisement