NEN-ISO 9974-4

Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 21
ICS Code (Piping and couplings): 23.100.40
scope:

NEN-ISO 9974-4 specifies dimensions and performance requirements for metric external hex and internal hex port plugs for use with ISO 9974-1 ports. Port plugs in accordance with this document can be used at working pressures up to 63 MPa [630 bar1)]. The permissible working pressure depends upon the plug end size, materials, design, working conditions, application, etc. Conformance to the dimensional information in this document does not guarantee rated performance.

Document History

NEN-ISO 9974-4
December 1, 2016
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
NEN-ISO 9974-4 specifies dimensions and performance requirements for metric external hex and internal hex port plugs for use with ISO 9974-1 ports. Port plugs in accordance with this document can be...
May 1, 2006
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
This part of ISO 9974 specifies dimensions and performance requirements for metric external hex and internal hex port plugs for use with ISO 9974-1 ports. Port plugs in accordance with this part of...
Advertisement