NEN-ISO 7188
Acoustics - Measurement of noise emitted by passenger cars under conditions representative of urban driving
| Organization: | NEN |
| Publication Date: | 1 January 1995 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Passenger cars. Caravans and light trailers): | 43.100 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
scope:
Method specified bases on statistical studies of the use of vehicles in urban areas. Specifications are intended to reproduce the nois level which is exceeded during only 5% of the total driving time in urban traffic flow of irregular character which requires the use of intermediate gears. The noise level obtained is in good correlation with the equivalent A-weighted sound pressure level emitted by the vehicle during driving in urban areas.
Document History