NEN-ISO 9661

Information processing - Data interchange on 12,7 mm (0,5 in) magnetic tape cartridges - 18 tracks, 1491 data byters per millimetre (37871 data bytes per inch)

inactive
Organization: NEN
Publication Date: 1 February 1993
Status: inactive
ICS Code (Magnetic disks): 35.220.21
scope:

This Standard specifies the physical and magnetic characteristics of a 12,7 mm (0,5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a format and recording method thus allowing, together with ISO 1001 for magnetic tape labelling, full data interchange by means of such magnetic tape cartridges.

Document History

August 1, 1994
Information processing - Data interchange on 12,7 mm (0,5 in) magnetic tape cartridges - 18 tracks, 1491 data byters per millimetre (37871 data bytes per inch)
A description is not available for this item.
NEN-ISO 9661
February 1, 1993
Information processing - Data interchange on 12,7 mm (0,5 in) magnetic tape cartridges - 18 tracks, 1491 data byters per millimetre (37871 data bytes per inch)
This Standard specifies the physical and magnetic characteristics of a 12,7 mm (0,5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a...
Advertisement