NEN-ISO/IEC 13865
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, funtional model and information flows - Call transfer supplementary services
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Networking): | 35.110 |
scope:
Specifies Supplementary Service Call Transfer (SS-TC), which is applicable to various basic services supported by Private Integrated Services Networks (PISNs). Basic services are specified in ISO/IEC 11574. SS-CT is a supplementary service which enables a user to transform two of that user's calls (of which one must be answered) into a new call between the other two users of the two calls. Supplementary service specifications are produced in three stages, according to the method described in CCITT I 130. This standard contains the stage 1 and stage 2 specifications of SS-CT. The stage 1 specification (clause 6) specifies the supplementary service as seen by users of PISNs. The stage 2 specification (clauses 7 and 8) identifies the functional entities involved in the supplementary services and the information flows between them. This standard contains two stage 2 specifications reflecting different ways of operating the service within the network; transfer by join and transfer by rerouteing.
Document History