NEN-ISO/IEC 14543-5-9
Information technology - Home electronic systems (HES) architecture - Part 5-9: Intelligent grouping and resource sharing for HES class 2 and class 3 - Remote access service platform
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
scope:
NEN-ISO/IEC 14543-5-9 specifies the basic functionalities, module structures and interfaces in an IGRS RA service platform (IRSP). The service interaction flow and the request/response message formats are also specified. This document is applicable to remote access of an IGRS sub-network (called an IGRS subnet) for resource sharing and service collaboration among home and/or remote computers, consumer electronics and communication devices.
Document History