NEN-ISO 9269
Implants for surgery - Metal bone plates - Holes and slots corresponding to screws with conical under-surface
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1989 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This International Standard specifies the dimensions and tolerances of holes and slots in bone plates used as surgical implants so as to facilitate correct fixing using screws complying with ISO 9268.
Document History
NEN-ISO 9269
August 1, 1989
Implants for surgery - Metal bone plates - Holes and slots corresponding to screws with conical under-surface
This International Standard specifies the dimensions and tolerances of holes and slots in bone plates used as surgical implants so as to facilitate correct fixing using screws complying with ISO 9268.