NEN-ISO/IEC 15476-4

Information technology - CDIF semantic metamodel - Part 4: Data models

active, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: active
Page Count: 126
ICS Code (Software): 35.080
scope:

The CDIF family of International Standards is primarily designed to be used as a description of a mechanism for transferring information between modelling tools. It facilitates a successful transfer when the authors of the importing and exporting tools have nothing in common except an agreement to conform to CDIF. The language that is defined for the transfer format also has applicability as a general language for import/export from repositories. The CDIF semantic metamodel defined for CASE also has applicability as the basis of standard definitions for use in repositories. The International Standards which form the complete family of CDIF standards are documented in ISO/IEC 15474-1. These International Standards cover the overall framework, the transfer format and the CDIF semantic metamodel

Document History

NEN-ISO/IEC 15476-4
January 1, 2006
Information technology - CDIF semantic metamodel - Part 4: Data models
The CDIF family of International Standards is primarily designed to be used as a description of a mechanism for transferring information between modelling tools. It facilitates a successful transfer...
Advertisement