NEN-ISO/IEC 15772
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Common Information additional network feature
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Telephone networks): | 33.040.35 |
scope:
This International Standard specifies the signalling protocol for the support of the Common Information additional network feature (ANF-CMN) at the Q reference point between Private Integrated services Network eXchanges (PINX) connected together within a Private Integrated Services Network (PISN). ANF-CMN is an additional network feature which enables the exchange of Common Information between entities acting on behalf of the two ends of a connection through a PISN. This Common Information is a collection of miscellaneous information that relates to the user or equipment at one end of a connection and includes one or more of the following: Feature Identifiers, Party Category, Equipment Identity. This information, when received by an entity, can be used for any purpose, e.g. as the basis for indications to the local user or to another network or in order to filter feature requests.
Document History