NEN-ISO/IEC 23006-2

Information technology - Multimedia service platform technologies - Part 2: MPEG extensible middleware (MXM) API

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 51
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

NEN-ISO/IEC 23006-2 specifies a set of Application Programming Interfaces (called for short MXM APIs) so that MPEG-M Applications running on an MPEG-M Device can access the standard multimedia technologies contained in its Middleware as MPEG-M Engines, as specified by ISO/IEC 23006-1. The MXM APIs belong to two classes: - the MPEG-M Engine APIs, i.e. the collection of the individual MPEG-M Engine APIs providing access to a single MPEG technology (e.g. video coding) or to a group of MPEG technologies where this is convenient; - the MPEG-M Orchestrator API, i.e. the API of the special MPEG-M Engine (called Orchestrator Engine) that is capable of creating chains of MPEG-M Engines to execute high-level application calls such as "Play a video", as opposed to the typically low-level MPEG-M Engine API calls.

Document History

NEN-ISO/IEC 23006-2
December 1, 2016
Information technology - Multimedia service platform technologies - Part 2: MPEG extensible middleware (MXM) API
NEN-ISO/IEC 23006-2 specifies a set of Application Programming Interfaces (called for short MXM APIs) so that MPEG-M Applications running on an MPEG-M Device can access the standard multimedia...
September 1, 2013
Information technology - Multimedia service platform technologies - Part 2: MPEG extensible middleware (MXM) API
T his part of ISO/IEC 23006 specifies a set of Application Programming Interfaces (called for short MXM APIs) so that MPEG-M Applications running on an MPEG-M Device can access the standard...
July 1, 2011
Information technology - MPEG extensible middleware (MXM) - Part 2: MXM API
This part of ISO/IEC 23006 specifies a set of Application Programming Interfaces (APIs) so that MXM Applications executing on an MXM Device can access the standard multimedia technologies contained...
Advertisement