NEN-ISO/IEC 23004-3

Information technology - Multimedia Middleware - Part 3: Component model

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 220
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This part of ISO/IEC 23004 defines the Multimedia Middleware (M3W) Component Model and Core Framework. The context of the M3W Component Model and Core Framework is described in ISO/IEC 23004-1.

Document History

NEN-ISO/IEC 23004-3
September 1, 2007
Information technology - Multimedia Middleware - Part 3: Component model
This part of ISO/IEC 23004 defines the Multimedia Middleware (M3W) Component Model and Core Framework. The context of the M3W Component Model and Core Framework is described in ISO/IEC 23004-1.
Advertisement