NEN-ISO/IEC 29341-8-10
Information technology – UPnP Device Architecture – Part 8-10: Internet Gateway Device Control Protocol – Local Area Network Host Configuration Management Service
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This device definition is compliant with the UPnP Device Architecture version 1.0.
This service definition enables the remote control, monitoring, and configuration of a Dynamic Host Configuration Protocol (DHCP) and DNS server, serving a residential LAN. Variables specified in this service are derived from DHCP options1 standardized in the Internet Engineering Task Force (IETF). The LANHostConfigManagem
Document History