NEN-ISO/IEC 27001+C11+C1
Information technology - Security techniques - Information security management systems - Requirements
| Organization: | NEN |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Information coding): | 35.040 |
scope:
NEN-ISO/IEC 27001+C11+C1 specifies the requirements for establishing, implementing, maintaining and continually improving an information security management system within the context of the organization. This International Standard also includes requirements for the assessment and treatment of information security risks tailored to the needs of the organization. The requirements set out in this International Standard are generic and are intended to be applicable to all organizations, regardless of type, size or nature. Excluding any of the requirements specified in Clauses 4 to 10 is not acceptable when an organization claims conformity to this International Standard.
Document History