NEN-ISO/IEC 9318-4

Information technology - Intelligent Peripheral Interface - Part 4: Device generic command set for magnetic tape drives

inactive
Organization: NEN
Publication Date: 1 March 1994
Status: inactive
Page Count: 88
ICS Code (Physical layer): 35.100.10
scope:

This part of ISO/IEC 9318 describes the Logical Level (generic level) Interface for tape drives. The physical, electrical, and configuration characteristics and the transmission protocol of this interface are in accordance with ISO/IEC 9318-1. The interface is capable of handling datarates from 0 to at least 10 Moctets/s per second, depending on driver and receiver classes.

Document History

March 1, 2003
Information technology - Intelligent peripheral interface - Part 4: Device generic command set for magnetic tape drives (IPI-3 tape)
This part of ISO/IEC 9318 describes the logical level (generic level) interface for tape drives and it provides a definition of the device-generic portion of a family of standards called the...
NEN-ISO/IEC 9318-4
March 1, 1994
Information technology - Intelligent Peripheral Interface - Part 4: Device generic command set for magnetic tape drives
This part of ISO/IEC 9318 describes the Logical Level (generic level) Interface for tape drives. The physical, electrical, and configuration characteristics and the transmission protocol of this...
Advertisement