NEN-ISO/IEC 19500-2
Information technology - Open Distributed Processing - Part 2: General Inter-ORB Protocol (GIOP)/Internet Inter-ORB Protocol (IIOP)
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 108 |
| ICS Code (Software): | 35.080 |
scope:
This standard specifies the General Inter-ORB Protocol (GIOP) for object request broker (ORB) interoperability. GIOP can be mapped onto any connection-oriented transport protocol that meets a minimal set of assumptions defined by this standard. This standard also defines the Internet Inter-ORB Protocol (IIOP), a specific mapping of the GIOP which runs directly over connections that use the Internet Protocol and the Transmission Control Protocol (TCP/IP connections). This standard provides a widely implemented and used particularization of ITU-T Rec. X.931
Document History