NEN-ISO/IEC 9171-2

Information technology - 130 mm optical disk cartridge, write once, for information interchange - Part 2: Recording format

active, Most Current
Organization: NEN
Publication Date: 1 May 1993
Status: active
Page Count: 66
ICS Code (Optical storage devices): 35.220.30
scope:

This part of the standard specifies two formats for the physical disposition of the tracks and sectors, the error correction codes, the modulation methods used for recording and the quality of the recorded signals.

Document History

NEN-ISO/IEC 9171-2
May 1, 1993
Information technology - 130 mm optical disk cartridge, write once, for information interchange - Part 2: Recording format
This part of the standard specifies two formats for the physical disposition of the tracks and sectors, the error correction codes, the modulation methods used for recording and the quality of the...
Advertisement