NEN-ISO/IEC 9945-1

Information technology - Portable Operating System Interface (POSIX) - Part 1: System Application Program Interface (API) (C language)

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1995
Status: inactive
ICS Code (Languages used in information technology): 35.060
scope:

Defines a standard operating system interface and environment to support application portability at source-code level. Areas covered include terminology, definitions and specifications for structures, headers, environment variables, system service interfaces and subroutines, language-specific system services for the C programming language, and interface issues, including portability, error handling, and error recovery.

Document History

NEN-ISO/IEC 9945-1
July 1, 1995
Information technology - Portable Operating System Interface (POSIX) - Part 1: System Application Program Interface (API) (C language)
Defines a standard operating system interface and environment to support application portability at source-code level. Areas covered include terminology, definitions and specifications for...

References

Advertisement