NEN - NPR-CEN-ISO/TR 20882
Footwear - Performance requirements for components for footwear - Lining and insocks
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Footwear): | 61.060 |
scope:
This Technical Report establishes the performance requirements for lining and insock components for footwear (not for finished footwear), irrespective of the material, in order to assess the suitability for the end use and/or fitness for purpose. It also establishes the test methods to be used to evaluate the compliance with the requirements. This Technical Report applies to lining and insocks for all kinds of footwear as defined in Clause 3. This Technical Report is intended to be used as a reference between the manufacturer and the supplier. It is not intended for third party certification.
Document History