NEN - NPR-IEC-CLC/TS 61643-12
Low-voltage surge protective devices - Part 12: Surge protective devices connected to low-voltage power systems - Selection and application principles
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 324 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
scope:
This part of IEC 61643 describes the principles for selection, operation, location and co-ordination of SPDs to be connected to 50 Hz to 60 Hz a.c. power circuits and equipment rated up to 1 000 V r.m.s..
Document History
January 1, 2010
Low-voltage surge protective devices - Part 12: Surge protective devices connected to low-voltage power distribution systems - Selection and application principles
This part of IEC 61643 describes the principles for selection, operation, location and coordination of SPDs to be connected to 50 Hz to 60 Hz a.c. and to d.c. power circuits and equipment rated up to...
NPR-IEC-CLC/TS 61643-12
September 1, 2006
Low-voltage surge protective devices - Part 12: Surge protective devices connected to low-voltage power systems - Selection and application principles
This part of IEC 61643 describes the principles for selection, operation, location and co-ordination of SPDs to be connected to 50 Hz to 60 Hz a.c. power circuits and equipment rated up to 1 000 V...