NEN - NPR-CEN/TS 14271

Health informatics - File exchange format for vital signs

active, Most Current
Organization: NEN
Publication Date: 1 December 2003
Status: active
Page Count: 141
ICS Code (IT applications in health care technology): 35.240.80
scope:

This Technical Specification covers the off-line storage of biosignals, time-stamped measurements, events, enumerations and alerts as expressed in the CEN/TC251 prestandard Vital Signs Information Representation (ENV 13734). This Technical Specification defines a file data structure and not a message data structure. This Technical Specification does not support data compression. This Technical Specification includes a method to encapsulate or refer to one or many medical images, digital video and audio files but the intention is neither to define a new format for medical or other images, video nor audio. Figure 1 defines the scope of this Technical Specification with respect to ENV 13734. In a small number of cases exact compatibility to ENV 13734 is not retained because of the chosen encoding. An example of this is the data type AbsoluteTime of ENV 13734 which is replaced with the ISO defined GeneralizedTime in this document (Section B.1.12).

Document History

NPR-CEN/TS 14271
December 1, 2003
Health informatics - File exchange format for vital signs
This Technical Specification covers the off-line storage of biosignals, time-stamped measurements, events, enumerations and alerts as expressed in the CEN/TC251 prestandard Vital Signs Information...
Advertisement