NEN - NPR-IEC/TR 62221

Optical fibres - Measurement methods - Microbending sensitivity

inactive
Organization: NEN
Publication Date: 1 December 2001
Status: inactive
Page Count: 34
ICS Code (Fibres and cables): 33.180.10
scope:

This technical report describes four techniques for the measurement of microbending sensitivity of optical fibres: (a) using an expandable drum for class B fibres; (b) using a fixed diameter drum for category A1 and class B fibres; (c) using a wire mesh and applied loads for category A1 and class B fibres; (d) using a "basketweave" wrap on a fixed diameter drum for class B fibres. Methods (a) and (b) may be used for optical fibre ribbons.

Document History

December 1, 2012
Optical fibres - Measurement methods - Microbending sensitivity
IEC 62221, which is a technical report, describes four methods (A, B, C and D) for the measurement of microbending sensitivity of optical fibres. These four methods are distinguished by the equipment...
NPR-IEC/TR 62221
December 1, 2001
Optical fibres - Measurement methods - Microbending sensitivity
This technical report describes four techniques for the measurement of microbending sensitivity of optical fibres: (a) using an expandable drum for class B fibres; (b) using a fixed diameter drum for...
Advertisement