NEN - NPR-IEC/PAS 61810-2-1

Electromechanical elementary relays - Part 2-1: Reliability - Procedure for the verification of B₁₀ values

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 21
ICS Code (Relays): 29.120.70
scope:

This PAS specifies reliability test procedures for electromechanical elementary relays when enhanced requirements for the verification of reliability apply. Particular provisions are given for relays incorporated in safety-related control systems of machinery in accordance with IEC 62061 and ISO 13849-1. For such relays B10 values for dangerous failures (B10d values) are derived from the tests specified in this PAS. This specification is only intended to be used in conjunction with IEC 61810-2.

Document History

NPR-IEC/PAS 61810-2-1
July 1, 2008
Electromechanical elementary relays - Part 2-1: Reliability - Procedure for the verification of B₁₀ values
This PAS specifies reliability test procedures for electromechanical elementary relays when enhanced requirements for the verification of reliability apply. Particular provisions are given for relays...

References

Advertisement