NEN - NPR-IEC/TR 62453-42

Field device tool (FDT) interface specification - Part 42: Object model integration profile - Common Language Infrastructure

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 349
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

NPR-IEC/TR 62453-42, which is a technical report, defines how the common FDT principles are implemented based on the .NET technology, including the object behavior and object interaction via .NET interfaces. This document specifies FDT version 2.0.

Document History

NPR-IEC/TR 62453-42
May 1, 2016
Field device tool (FDT) interface specification - Part 42: Object model integration profile - Common Language Infrastructure
NPR-IEC/TR 62453-42, which is a technical report, defines how the common FDT principles are implemented based on the .NET technology, including the object behavior and object interaction via .NET...
Advertisement