NEN - NVN-ENV 13235

Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of creep behaviour

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1998
Status: inactive
Page Count: 19
ICS Code (Other standards related to ceramics): 81.060.99
scope:

Specifies the conditions for the determination of the tensile creep deformation and failure behaviour of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C under vacuum or a gas atmosphere which is inert to the material under test. The purpose of these test conditions is to prevent changes to the material as a result of chemical reaction with the test environment.

Document History

NVN-ENV 13235
December 1, 1998
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of creep behaviour
Specifies the conditions for the determination of the tensile creep deformation and failure behaviour of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to...

References

Advertisement