NEN - NPR-ISO/TR 14880-5

Optics and photonics - Microlens arrays - Part 5: Guidance on testing

active, Most Current
Organization: NEN
Publication Date: 1 January 2011
Status: active
Page Count: 28
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part of ISO 14880 gives guidelines for the testing of microlenses. It applies to microlenses in arrays where very small lenses are formed inside or on one or more surfaces of a common substrate. This part of ISO 14880 addresses the measurement of optical and geometrical properties of single microlenses as well as microlens arrays. When testing a microlens or microlens array, the test method is selected according to the parameters to be measured, the size and structure of the microlens and its application. This part of ISO 14880 guides the user to select the appropriate measurement method from the available ISO standards.

Document History

NPR-ISO/TR 14880-5
January 1, 2011
Optics and photonics - Microlens arrays - Part 5: Guidance on testing
This part of ISO 14880 gives guidelines for the testing of microlenses. It applies to microlenses in arrays where very small lenses are formed inside or on one or more surfaces of a common substrate....
Advertisement