NEN - NVN-CEN ISO/TS 80004-12

Nanotechnologies - Vocabulary - Part 12: Quantum phenomena in nanotechnology

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 28
ICS Code (Natural and applied sciences (Vocabularies)): 01.040.07
ICS Code (Nanotechnologies): 07.120
scope:

CEN-ISO/TS 80004-12 lists terms and definitions relevant to quantum phenomena in nanotechnologies. All of these terms are important for nanotechnologies, but it is to be noted that many of them are not exclusively relevant to the nanoscale and can also be used to some extent to refer to larger scales. The list of terms presented does not claim to provide exhaustive coverage of the whole spectrum of quantum concepts and phenomena in nanotechnology. It covers important phenomena as acknowledged by many stakeholders from academia, industry, etc. This part of ISO/TS 80004 is intended to facilitate communication between organizations and individuals in industry and those who interact with them.

Document History

NVN-CEN ISO/TS 80004-12
July 1, 2017
Nanotechnologies - Vocabulary - Part 12: Quantum phenomena in nanotechnology
CEN-ISO/TS 80004-12 lists terms and definitions relevant to quantum phenomena in nanotechnologies. All of these terms are important for nanotechnologies, but it is to be noted that many of them are...

References

Advertisement