NEN 10130-7
Connectors for frequencies below 3 MHz - Part 7: Circular multipole connectors with bayonet or push-pull coupling
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1972 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This Recommendation relates to a range of circular multiple connectors with round pins and solder or crimp type connections. Only the fixed member dimensions are fully defined. The free member shall be mateable with the corresponding fixed member and can have a bayonet or push-pull type of coupling device.
Document History
NEN 10130-7
May 1, 1972
Connectors for frequencies below 3 MHz - Part 7: Circular multipole connectors with bayonet or push-pull coupling
This Recommendation relates to a range of circular multiple connectors with round pins and solder or crimp type connections. Only the fixed member dimensions are fully defined. The free member shall...