NEN 10317-7
Specifications for particular types of winding wires - Part 7: Polyamide enamelled round copper wire, class 220
active
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Wires): | 29.060.10 |
scope:
Applies to insulated wires used for windings in electrical equipment. The ranges of nominal conductor diameters covered are from 0.018 mm to 2.0 mm for grade 1 and from 0.02 mm to 2.0 mm for grade 2. Refers to IEC 182 for basic dimensions, IEC 851 for test methodsand IEC 264 for packaging.
Document History
April 1, 1997
Specifications for particular types of winding wires - Part 7: Polyimide enamelled round copper wire, class 220
A description is not available for this item.
NEN 10317-7
February 1, 1995
Specifications for particular types of winding wires - Part 7: Polyamide enamelled round copper wire, class 220
Applies to insulated wires used for windings in electrical equipment. The ranges of nominal conductor diameters covered are from 0.018 mm to 2.0 mm for grade 1 and from 0.02 mm to 2.0 mm for grade 2....