NEN 10371-3-9
Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 9: Moulding micanite
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Insulating gases): | 29.040.20 |
scope:
Specifies the requirements for different types of moulding micanite. They are composed of mica splittings or mica paper, with or without reinforcement, bonded with a suitable binder and may be supplied as sheets or rolls. The requirements are applicable to material having a nominal thickness of 0,10 mm to 7 mm.
Document History
NEN 10371-3-9
October 1, 1995
Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 9: Moulding micanite
Specifies the requirements for different types of moulding micanite. They are composed of mica splittings or mica paper, with or without reinforcement, bonded with a suitable binder and may be...