NEN 11077

Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Compact VHS video cassette

active, Most Current
Organization: NEN
Publication Date: 1 April 1992
Status: active
Page Count: 52
ICS Code (Video systems): 33.160.40
scope:

This International Standard defines the mechanical parameters and characteristics of the compact VHS video cassette. With the aid of a compact VHS cassette adaptor (an example of which is illustrated in annex B), the compact video cassette may also be used in the same manner as a normal VHS video cassette for recording and/or reproducing video signals in accordance with the system defined in IEC 774

Document History

NEN 11077
April 1, 1992
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Compact VHS video cassette
This International Standard defines the mechanical parameters and characteristics of the compact VHS video cassette. With the aid of a compact VHS cassette adaptor (an example of which is illustrated...
Advertisement