NEN 7013
PVC and ABS expansion units for discharge systems inside buildings
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1980 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This standard specifies the requirements and the test methods for industrially manufactured polyvinyl chloride and acrylonitride butadiene styrene expansion units with rubber sealing elements, intended for indoor plastic discharge systems to absorb longitudinal changes occurring in the system.
Document History
NEN 7013
March 1, 1980
PVC and ABS expansion units for discharge systems inside buildings
This standard specifies the requirements and the test methods for industrially manufactured polyvinyl chloride and acrylonitride butadiene styrene expansion units with rubber sealing elements,...
October 1, 1971
Unplasticized polyvinylchloride extension joints for uplasticized polyvinylchloride pipes with outside diameters from 40 up to 160 mm for soil and waste purposes
A description is not available for this item.