NEN-EN 10092-1

Hot rolled spring steel flat bars - Part 1: Flat bars - Dimensions and tolerances on shape and dimensions

active, Most Current
Organization: NEN
Publication Date: 1 November 2003
Status: active
Page Count: 21
ICS Code (Spring steels): 77.140.25
ICS Code (Steel bars and rods): 77.140.60
scope:

This Part of this European Standard specifies the nominal dimensions and the tolerances on dimensions and shape of hot rolled steel flat bars for springs with three different types of profiles (A, B and C). Formulas for calculation the moment of inertia are specified in annex A. This standard is applicable only to spring steel flat bars produced from steel grades specified in EN 10089.

Document History

NEN-EN 10092-1
November 1, 2003
Hot rolled spring steel flat bars - Part 1: Flat bars - Dimensions and tolerances on shape and dimensions
This Part of this European Standard specifies the nominal dimensions and the tolerances on dimensions and shape of hot rolled steel flat bars for springs with three different types of profiles (A, B...
February 1, 2000
Hot rolled spring steel flat bars - Part 1: Flat bars - Dimensions and tolerances on shape and dimensions
This Part of this European Standard specifies the nominal dimensions and the tolerances on dimensions and shape of hot rolled steel flat bars for springs with three different types of profiles (A, B...
Advertisement