NEN-EN 10302

Creep resisting steels, nickel and cobalt alloys

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 48
ICS Code (Products of non-ferrous metals in general): 77.150.01
ICS Code (Non-ferrous metals in general): 77.120.01
ICS Code (Iron and steel products in general): 77.140.01
scope:

Covers the grades of wrought steels and alloys listed in tables 1 and 2 which are usually employed for components and equipments, for which the main requirement is their creep resistance under mechanical long-time stressing at temperatures above 500 °C.

Document History

April 1, 2008
Creep resisting steels, nickel and cobalt alloys
This European Standard covers the grades of wrought steels and alloys listed in Table 1 and Table 2, which are usually employed for components and equipment, for which the main requirement is their...
November 1, 2005
Creep resisting steels, nickel and cobalt alloys
This European Standard covers the grades of wrought steels and alloys listed in Table 1 and Table 2, which are usually employed for components and equipment, for which the main requirement is their...
June 1, 2002
Creep resisting steels, nickel and cobalt alloys
Covers the grades of wrought steels and alloys listed in tables 1 and 2 which are usually employed for components and equipments, for which the main requirement is their creep resistance under...
NEN-EN 10302
September 1, 1998
Creep resisting steels, nickel and cobalt alloys
Covers the grades of wrought steels and alloys listed in tables 1 and 2 which are usually employed for components and equipments, for which the main requirement is their creep resistance under...
Advertisement