NEN-EN 1096-2
Glass in building - Coated glass - Part 2: Requirements and test methods for class A, B and S coatings
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
Specifies requirements and test methods related to artificial weathering and abrasion of coatings on-glass for use in buildings. These tests are aimed at evaluating the resistance of the coating to attack by simulated natural weathering conditions as well as to abrasion. Applies to Class A, B and S coatings.
Document History
January 1, 2012
Glass in building - Coated glass - Part 2: Requirements and test methods for class A, B and S coatings
This European Standard specifies requirements and test methods related to artificial weathering and abrasion of coatings on glass for use in buildings. These tests are aimed at evaluating the...
June 1, 2011
Glass in building - Coated glass - Part 2: Requirements and test methods for class A, B and S coatings
This European Standard specifies requirements and test methods related to artificial weathering and abrasion of coatings on glass for use in buildings. These tests are aimed at evaluating the...
NEN-EN 1096-2
February 1, 2001
Glass in building - Coated glass - Part 2: Requirements and test methods for class A, B and S coatings
Specifies requirements and test methods related to artificial weathering and abrasion of coatings on-glass for use in buildings. These tests are aimed at evaluating the resistance of the coating to...
June 1, 1997
Glass in building - Coated glass - Part 2: Test methods for durability of A, B and S coatings
Specifies requirements and test methods related to artificial weathering and abrasion of coatings on-glass for use in buildings. These tests are aimed at evaluating the resistance of the coating to...