NEN-EN 1191

Windows and doors - Resistance to repeated opening and closing - Test method

inactive
Organization: NEN
Publication Date: 1 February 2011
Status: inactive
Page Count: 49
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies the method to be used to determine the resistance to repeated opening and closing of windows and pedestrian doorsets when subjected to repeated opening and closing. It applies to all construction materials and operating systems for any window or pedestrian doorset, including gaskets and building hardware, in normal operating conditions. The parts concerned in the testing are the frame, the opening component (including any additional moving components e.g. an inactive sash/leaf) and all essential and directly involved building hardware, including operating devices, for example, the handle. The testing does not include any hardware whose operation is not directly involved in the opening and closing of the moving components: added-on fastening systems such as peg-stays or cabin hooks or bolts, nor, unless specified, any independently installed stops (not connected to the complete assembly) such as a wall or ground-mounted stop.

Document History

December 1, 2012
Windows and doors - Resistance to repeated opening and closing - Test method
This European Standard specifies the method to be used to determine the resistance to repeated opening and closing of windows and pedestrian doorsets when subjected to repeated opening and closing....
NEN-EN 1191
February 1, 2011
Windows and doors - Resistance to repeated opening and closing - Test method
This European Standard specifies the method to be used to determine the resistance to repeated opening and closing of windows and pedestrian doorsets when subjected to repeated opening and closing....
March 1, 2000
Windows and doors - Resistance to repeated opening and closing - Test method
Specifies the method to be used to determine the mechanical durability of doorsets and the opening parts of windows after a defined number of operating cycles. It applies, whatever their construction...
November 1, 1993
Windows and doors - Resistance to repeated opening and closing - Test method
Specifies the method to be used to determine the mechanical durability of doorsets and the opening parts of windows after a defined number of operating cycles. It applies, whatever their construction...
Advertisement