NEN-EN 12101-8

Smoke and heat control systems - Part 8: Smoke control dampers

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 42
ICS Code (Other standards related to protection against fire): 13.220.99
scope:

This European Standard applies to smoke control dampers, placed on the market and intended to operate as part of a pressure differential system or smoke and heat control system. This standard specifies requirements and gives reference to the test methods defined for smoke control dampers and their associated components, such as actuators which are intended to be installed in such systems in buildings. It also provides for the evaluation of conformity of these products to the requirements of this standard. Furthermore, provision on marking and information on installation and maintenance of these products are also given. This European Standard distinguish between two categories of smoke control dampers, i.e. single compartment smoke control dampers and multi-compartment fire resisting smoke control dampers. Smoke control dampers covered by this European Standard can be installed into smoke control system ducts or onto the ducts´ surface. They can be installed also into a wall, floor or ceiling/roof elements or onto the surface of these elements. To avoid duplication, reference is made to a variety of other standards. To this end, this standard is to be read in conjunction with EN 13501-4, prEN 1366-10 and EN 1366-2, for details of the furnace testing.

Document History

NEN-EN 12101-8
May 1, 2011
Smoke and heat control systems - Part 8: Smoke control dampers
This European Standard applies to smoke control dampers, placed on the market and intended to operate as part of a pressure differential system or smoke and heat control system. This standard...
September 1, 2010
Smoke and heat control systems - Part 8: Smoke control dampers
This European Standard applies to smoke control dampers, placed on the market and intended to operate as part of a pressure differential system or smoke and heat control system. This standard...
June 1, 2004
Smoke and heat control systems - Part 8: Specification for smoke control dampers
This European Standard applies to smoke control dampers operating as part of a smoke and heat control system placed on the market. This standard specifies requirements and gives reference to the test...

References

Advertisement