NEN-EN 12312-5+A1

Aircraft ground support equipment - Specific requirements - Part 5: Aircraft fuelling equipment

inactive
Organization: NEN
Publication Date: 1 May 2009
Status: inactive
Page Count: 44
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of AFE when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some performance requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines, airports and fuelling companies. This document applies to all types of aircraft fuelling equipment: - aircraft refuellers; - hydrant dispensers; - defuellers; - hydrant pit servicing vehicles; - stationary dispensing units, intended to service aircraft with aviation fuels and to be operated on airfields, heliports and other aircraft refuelling related areas such as maintenance bases. The intended functions of AFE are: - loading fuel from the tank farm and/or a hydrant system to the AFE; - storage and transportation of fuel; - fuelling from the AFE to the aircraft; - filtration of the fuel; - metering the fuel for a transfer of custody; - defuelling the aircraft to the AFE; - flushing fuel from hydrant systems; - unloading AFE to the tank farm after defuelling of an aircraft; - transferring fuel from one AFE to another. Noise and vibration are dealt with respectively in EN 1915-4 and EN 1915-3. This part of EN 12312 is intended to be used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 (for vehicles) and EN 1915-4.

Document History

June 1, 2023
Aircraft ground support equipment - Specific requirements - Part 5: Aircraft fuelling equipment
A description is not available for this item.
March 1, 2021
Aircraft ground support equipment - Specific requirements - Part 5: Aircraft fuelling equipment
This document specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of AFE when used as intended,...
NEN-EN 12312-5+A1
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 5: Aircraft fuelling equipment
This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of AFE when carried out in accordance...
February 1, 2005
Aircraft ground support equipment - Specific requirements - Part 5: Aircraft fuelling equipment
This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of AFE when carried out in accordance...
May 1, 1997
Aircraft ground support equipment - Specific requirements - Part 5: Aircraft refuellers, hydrant dispensers and fuelling equipment
This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of AFE when carried out in accordance...

References

Advertisement