NEN-EN 12530

Castors and wheels - Hospital bed castors

inactive
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
ICS Code (Industrial trucks): 53.060
ICS Code (Housings, enclosures, other machine parts): 21.180
scope:

Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to castors and wheels which may include braking and/or locking devices, specifically for manually propelled use in an institutional environment. This includes for example, shops, restaurants, hotels, educational buildings and hospitals. Castors for specialised applications may also have to conform to other specialised standards.

Document History

July 1, 2005
Castors and wheels - Castors and wheels for manually propelled institutional applications
A description is not available for this item.
October 1, 1998
Castors and wheels - Castors and wheels for manually propelled institutional applications
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to castors and wheels which may include braking and/or locking devices,...
NEN-EN 12530
September 1, 1996
Castors and wheels - Hospital bed castors
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to castors and wheels which may include braking and/or locking devices,...
Advertisement