NEN-EN 12560-2

Flanges and their joints - Gaskets for Class-designated flanges - Part 2: Spiral wound gaskets for use with steel flanges

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 22
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

Specifies the dimensions, design, types, designation, materials and marking of spiral wound gaskets for use with type A flat face or type B raised face flange facings complying with prEN 1759-1:2000 for Class designations Class 150 to Class 1500 for nominal sizes DN 15 to DN 600 and for Class designation 2500 up to and including DN 300.

Document History

October 1, 2013
Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 2: Spiral wound gaskets for use with steel flanges
This European Standard specifies the dimensions, design, types, designation, materials and marking of spiral wound gaskets for use with type A flat face or type B raised face flange facings complying...
February 1, 2012
Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 2: Spiral wound gaskets for use with steel flanges
This European Standard specifies the dimensions, design, types, designation, materials and marking of spiral wound gaskets for use with type A flat face or type B raised face flange facings complying...
NEN-EN 12560-2
February 1, 2001
Flanges and their joints - Gaskets for Class-designated flanges - Part 2: Spiral wound gaskets for use with steel flanges
Specifies the dimensions, design, types, designation, materials and marking of spiral wound gaskets for use with type A flat face or type B raised face flange facings complying with prEN 1759-1:2000...
September 1, 1996
Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 2: Spiral wound gaskets for use with steel flanges
Specifies the dimensions, design, types, designation, materials and marking of spiral wound gaskets for use with type A flat face or type B raised face flange facings complying with prEN 1759-1:2000...

References

Advertisement